3M Connectors,Interconnects 12226-5100-00FR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Termination: Solder Features: Varactors 30 V Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Termination: Solder Features: Varactors 30 V Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Termination: Solder Features: Varactors 30 V Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 2
Mounting Type: Fixed
Termination: Solder
Features: Varactors 30 V
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-12226-5100-00FR
Electronic Connector 438-12226-5100-00FR
JE150323135 12226-5100-00FR=26/S DR/RC/BMT/RA/6AU Product overview: 12226-5100-00FR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-12226-5100-00FR can be used for catalog matching and distributor lookup.

JE150323135 12226-5100-00FR=26/SDR/RC/BMT/RA/6AU Product overview: 12226-5100-00FR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-12226-5100-00FR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - 12226-5100-00FR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
12226-5100-00FR-ND
Centronics Connectors 12226-5100-00FR-ND
26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Centronics Connectors - 19-12226-5100-00FR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
19-12226-5100-00FR-ND
Centronics Connectors 19-12226-5100-00FR-ND
3M SHRUNK DELTA RIBBON (SDR) CON

3M SHRUNK DELTA RIBBON (SDR) CON

Buy Now Datasheet
Centronics Connectors - 12226-5100-00FR - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
12226-5100-00FR
Centronics Connectors 12226-5100-00FR
3M SHRUNK DELTA RIBBON (SDR) CON

3M SHRUNK DELTA RIBBON (SDR) CON

Supplier's Site
Je150323135 12226-5100-00Fr=26/sdr/rc/bmt/ra/6Au 3M - 54X6486 - Newark, An Avnet Company
Chicago, IL, United States
Je150323135 12226-5100-00Fr=26/sdr/rc/bmt/ra/6Au 3M
54X6486
Je150323135 12226-5100-00Fr=26/sdr/rc/bmt/ra/6Au 3M 54X6486
JE150323135 12226-5100-00FR=26/S DR/RC/BMT/RA/6AU

JE150323135 12226-5100-00FR=26/SDR/RC/BMT/RA/6AU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 438-12226-5100-00FR 12226-5100-00FR-ND 12226-5100-00FR 54X6486
Product Name Connectors,Interconnects Electronic Connector Centronics Connectors Centronics Connectors Je150323135 12226-5100-00Fr=26/sdr/rc/bmt/ra/6Au 3M
Termination Solder Solder
Unlock Full Specs
to access all available technical data