Amphenol Corporation Coaxial Connector (RF) Adapters 122348

Description
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1114-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1114-ND
Coaxial Connector (RF) Adapters ACX1114-ND
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
TNC Connector - 122348 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122348
TNC Connector 122348
TNC Jack to TNC Jack

TNC Jack to TNC Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122348
RF & Microwave 122348
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
122348
Connectors 122348
RF Connector

RF Connector

Buy Now
Rf/coaxial Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf - 99H4828 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
99H4828
Rf/coaxial Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf 99H4828
RF/COAXIAL ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Tnc Jack, Tnc Jack; Connector Type Amphenol Rf - 29AK9973 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Tnc Jack, Tnc Jack; Connector Type Amphenol Rf
29AK9973
Adaptor, Tnc Jack, Tnc Jack; Connector Type Amphenol Rf 29AK9973
ADAPTOR, TNC JACK, TNC JACK; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Impedance:50ohm; Product RoHS Compliant: Yes

ADAPTOR, TNC JACK, TNC JACK; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Impedance:50ohm; Product RoHS Compliant: Yes

Supplier's Site
connector,rf coaxial,tnc in-series adapter,straight jack to jack,50 ohm - 70031759 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc in-series adapter,straight jack to jack,50 ohm
70031759
connector,rf coaxial,tnc in-series adapter,straight jack to jack,50 ohm 70031759
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
RF Adapters - In Series - 122348 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
122348
RF Adapters - In Series 122348
RF Adapters - In Series TNC JACK TO JACK STRAIGHT ADAPTER

RF Adapters - In Series TNC JACK TO JACK STRAIGHT ADAPTER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX1114-ND 122348 99H4828 70031759 122348
Product Name Coaxial Connector (RF) Adapters TNC Connector Rf/coaxial Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf connector,rf coaxial,tnc in-series adapter,straight jack to jack,50 ohm RF Adapters - In Series
Connector Type TNC TNC
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Bulkhead
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data