TNC Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors TNC R/A PLUG SOLDER .085 SEMI RIGID
RF/COAXIAL, TNC PLUG, R/A, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122420 | 122420 | 122420-ND | 122420 | 99H4902 |
| Product Name | RF Coaxial Cable Mount Connector | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Termination | Solder | Solder | |||
| Connector Type | TNC | TNC |