TNC Straight Crimp Jack for LMR-400 50 Ohm Reverse Polarized
RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL TNC RP JACK, STR 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC ST JACK LMR400 REVERSE POLARITY
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 122392RP | 122392RP | ACX1111-ND | 99H4864 | 122392RP |
| Product Name | TNC Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Tnc Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack | Straight | ||
| Termination | Crimp | Crimp |