DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 80 90 100 110 120 130 136 137 138 139 140 141 142 143 144 145 146 147 148 150 160 170 180 190 200 250 300 350 400 450 500 1000 1500 2000 2212
Product Name Notes
"2 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole"
"2 Rectangular Connectors - Housings Receptacle Natural 0.118"" (3.00mm)"
"29 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"3 Rectangular Connectors - Housings Receptacle Natural 0.118"" (3.00mm)"
"31 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"33 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
"37 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
"39 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"39 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
"4 Rectangular Connectors - Housings Receptacle Natural 0.118"" (3.00mm)"
"41 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"41 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
"43 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle"
"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"5 Rectangular Connectors - Housings Receptacle Natural 0.118"" (3.00mm)"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Screw"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
"Connector Header Through Hole 8 position 0.138"" (3.50mm)"
"Connector Header Through Hole, Right Angle 10 position 0.295"" (7.50mm)"
"Connector Header Through Hole, Right Angle 3 position 0.295"" (7.50mm)"
"PC Pin Terminal Connector Through Hole Nickel 0.125"" (3.18mm) Dia"
104 Position Connector Black Panel Mount
11 Position Rectangular Receptacle Connector IDC Tin 28 AWG
11 Position Rectangular Receptacle Connector IDC Tin 30 AWG
11_N-50-4-55/133_NE
11_N-50-4-63/133_NE
11_N-50-4-63/133_NH
11_N-50-4-72/133_NE
11_N-50-4-77/199_NH
11_N-50-4-9/133_NE
11_N-50-6-10/133_NH
11_N-50-6-19/12-_NE
11_N-50-7-33/133_NE
11_N-50-7-43/133_NH
11_N-50-7-44/133_NH
11_N-50-7-49/133_NE
11_N-50-7-5/133_NE
11_N-50-7-5/133_NH
11_N-50-7-56/133_UE
11_N-50-7-6/133_NE
11_N-50-7-61/133_NE
11_N-50-7-74/133_UE- 1
11_N-50-7-82/133_NE
11_N-50-8-10/003_-E
11_N-50-9-12/033_-F
11_N-75-4-3/133_NE
11_N-75-4-6/133_NE
11_N-75-4-8/133_NE
11_N-75-4-9/133_NE
11_NEX10-50-0-X150/0 03_-E
11_NEX10-50-3-X1/003 _-H
11_PC185-50-2-4/19-_ NE
11_PC185-50-2-5/19-_ NE
11_PC185-50-2-6/19-_ NE
11_PC35-50-2-4/199_U E
11_PC35-50-2-5/199_U E
11_PC35-50-3-4/199_U E
11_QLA-01-2-11/122_N E
11_QLA-01-2-13/122_N H
11_QLA-01-2-8/122_NE
11_QLA-01-2-8/122_NH
11_QLA-01-2-9/122_NE -1
11_QLA-01-2-9/122_NH
11_QLA-01-3-1/122_NE
11_QLA-01-3-2/122_NE
11_QMA-50-2-1/133_NE
11_QMA-50-2-1/133_NH
11_QMA-50-2-2/133_NH
11_QMA-50-2-3/133_NE
11_QMA-50-2-3/133_NH
11_QMA-50-3-1/133_NE
11_QMA-50-3-1/133_NH
11_QMA-50-3-2/133_NE
11_QMA-50-3-2/133_NH
11_QMA-50-3-3/133_NE
11_QMA-50-3-3/133_NH
11_QMA-50-4-2/133_NE
11_QMA-50-4-2/133_NH
11_QMA-W50-2-8/133_N H
11_QMA-W50-3-7/113_N E
11_QMA-W50-4-3/133_N E
11_QMA-W50-4-3/133_N H
11_QMA-W50-4-4/19-_N E
11_QN-50-3-1/133_NE
11_QN-50-3-2/133_NE
11_QN-50-3-3/113_NE
11_QN-50-3-4/133_NE
11_QN-50-4-1/133_NH
11_QN-50-7-1/133_NE
11_QN-50-7-2/133_NE
11_QN-50-7-3/133_NE
11_QN-50-7-8/133_NE
11_QN-50-7-8/133_NH
11_QN-50-9-1/133_NE
11_SHV-50-3-1/133_NE
11_SHV-50-3-10/133_N E
11_SHV-50-4-1/133_NE
11_SHV-50-4-10/133_N E
11_SK-50-2-51/119_NE
11_SK-50-2-51/119_NH
11_SK-50-2-56/119_NE
11_SK-50-2-60/199_NE
11_SK-50-2-64/119_NE
11_SMA-50-0-150/033_ -E
11_SMA-50-1-1/111_NE
11_SMA-50-1-53/119_N H
11_SMA-50-2-100/111_ NE
11_SMA-50-2-110/133_ NP
11_SMA-50-2-111/133_ NE
11_SMA-50-2-111/133_ NP
11_SMA-50-2-112/133_ NE
11_SMA-50-2-112/133_ NP
11_SMA-50-2-116/111_ NE
11_SMA-50-2-27/111_N E
11_SMA-50-2-27/111_N H
11_SMA-50-2-29/119_N H
11_SMA-50-2-41/133_N H
11_SMA-50-2-42/133_N E
11_SMA-50-2-55/199_N E
11_SMA-50-2-56/199_N E
11_SMA-50-2-56/199_N H
11_SMA-50-2-65/119_N E
11_SMA-50-2-76/199_N E
11_SMA-50-2-77/119_N E
11_SMA-50-3-10/111_N E
11_SMA-50-3-100/111_ NE
11_SMA-50-3-100/111_ NH
11_SMA-50-3-14/-11_N H
11_SMA-50-3-16/-11_N H
11_SMA-50-3-235/133_ NE
11_SMA-50-3-235/133_ NP
11_SMA-50-3-236/133_ NE
11_SMA-50-3-236/133_ NP
11_SMA-50-3-237/133_ NE
11_SMA-50-3-237/133_ NP
11_SMA-50-3-239/133_ NE
11_SMA-50-3-39/111_Y H
11_SMA-50-3-42/-33_N E
11_SMA-50-3-45/133_N E
11_SMA-50-3-45/133_N H
11_SMA-50-3-46/133_N E
11_SMA-50-3-46/133_N H
11_SMA-50-3-5/111_NE
11_SMA-50-3-5/111_NH
11_SMA-50-3-55/199_N E
11_SMA-50-3-56/199_N E
11_SMA-50-3-56/199_N H
11_SMA-50-3-64/-19_N H
11_SMA-50-3-65/119_N E
11_SMA-50-3-65/119_N H
11_SMA-50-3-66/-19_N E
11_SMA-50-3-66/-19_N H
11_SMA-50-3-7/111_NE
11_SMA-50-3-73/-99_N E
11_SMA-50-3-73/-99_N H
11_SMA-50-3-77/119_N H
11_SMA-50-3-8/111_NH
11_SMA-50-4-101/199_ NE
11_SMA-50-4-102/199_ NH
11_SMA-50-4-50/133_N E
11_SMA-50-4-63/139_N H
11_SMA-50-5-1/111_NE
11_SMA-50-6-2/12-_NE
11_SMA-50-7-1/133_NE
11_SMA-R50-2-113/133 _NE
11_SMA-R50-2-113/133 _NP
11_SMA-R50-3-238/133 _NE
11_SMA-R50-3-238/133 _NP
11_SMA-R50-3-48/133_ NE
11_SMA-R50-4-97/133_ NH
11_SMB-50-1-40/111_N E
11_SMB-50-1-40/111_N H
11_SMB-50-2-13/111_N E
11_SMB-50-2-13/111_N H
11_SMB-50-2-40/111_N E
11_SMB-50-2-40/111_N H-1
11_SMB-50-2-40/111_N H
11_SMB-50-2-40/133_N E
11_SMB-50-2-41/111_N E
11_SMB-50-2-41/111_N H
11_SMC-50-1-10/111_N H
11_SMC-50-2-10/111_N E
11_SMC-50-2-10/111_N H
11_SMC-50-2-10/133_N E
11_SMC-50-2-11/111_N E
11_SMC-50-2-13/111_N H
11_TNC-50-1-6/133_NE
11_TNC-50-10-1/133_N F
11_TNC-50-2-1/133_NE
11_TNC-50-2-113/133_ NE
11_TNC-50-2-20/103_N E
11_TNC-50-3-115/133_ NH
11_TNC-50-3-116/133_ NH
11_TNC-50-3-116/133_ UH
11_TNC-50-3-120/133_ NE
11_TNC-50-3-29/113_N E
11_TNC-50-3-31/133_N E
11_TNC-50-3-5/133_NE
11_TNC-50-3-5/133_NH
11_TNC-50-3-6/133_NE
11_TNC-50-4-115/133_ UH
11_TNC-50-4-23/12-_N E
11_TNC-50-4-52/133_N E
11_TNC-50-4-61/133_N H
11_TNC-50-4-78/133_N E
11_TNC-50-4-79/199_N E
11_TNC-50-6-8/12-_NE
11_TNC-50-7-10/133_N E
11_TNC-50-7-18/133_N E
11_TNC-50-7-2/133_NE
11_TNC-50-7-5/133_UE
11_TNC-75-2-1/133_NE
11_TNC-75-4-2/133_NE
11_TNC-75-4-30/133_N E
11_TNC-75-4-4/133_NE
11_TNC-R50-3-42/133_ NE
11_TNC-R50-3-43/133_ NE
11_TNC-R50-4-76/133_ NE
11_TNC-R50-7-13/133_ NE
11_UHF-0-3-17/033_-E
11_UHF-0-3-18/033_-E
11_UHF-0-4-19/033_-E
11_UHF-0-7-17/033_-E
11_UHF-0-7-18/033_-E
11_UHF-0-7-4/002_-E
11_UHF-0-7-5/002_-E
11_XQN-50-4-1/133_NE
160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle
2 Pin Screw Terminal, Power Tap 6-32 Through Hole
200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold
240 (20 x 12) Position SFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle
3 Position Circular Connector Plug, Female Sockets IDC
3 Position Circular Connector Plug, Female Sockets Screw
3 Position Circular Connector Plug, Female Sockets
3 Position Circular Connector Receptacle, Female Sockets Solder
3 Position Circular Connector Receptacle, Male Pins IDC
3 Position Circular Connector Receptacle, Male Pins Screw
3 Position Circular Connector Receptacle, Male Pins Solder
34 Position Housing for Male Pins Connector Black Panel Mount
4 Position Circular Connector Plug, Female Sockets Crimp
4 Position Circular Connector Plug, Female Sockets IDC
4 Position Circular Connector Plug, Female Sockets Screw
4 Position Circular Connector Plug, Female Sockets
4 Position Circular Connector Plug, Male Pins Screw
4 Position Circular Connector Plug, Male Pins
4 Position Circular Connector Receptacle, Female Sockets Screw
4 Position Circular Connector Receptacle, Female Sockets Solder
4 Position Circular Connector Receptacle, Female Sockets Wire Leads
4 Position Circular Connector Receptacle, Male Pins IDC
4 Position Circular Connector Receptacle, Male Pins Screw
4 Position Circular Connector Receptacle, Male Pins Solder
4 Position Circular Connector Receptacle, Male Pins
40 (20 x 2) Position SFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
5 Position Circular Connector Plug, Female Sockets Screw
5 Position Circular Connector Plug, Male Pins Screw
5 Position Circular Connector Receptacle, Female Sockets Solder
5 Position Circular Connector Receptacle, Male Pins Screw
5 Position Circular Connector Receptacle, Male Pins Solder
76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
8 Position Circular Connector Plug, Female Sockets Screw
8 Position Circular Connector Plug, Male Pins
8 Position Circular Connector Receptacle, Female Sockets Solder
8 Position Circular Connector Receptacle, Male Pins Screw
8 Position Circular Connector Receptacle, Male Pins Solder
80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
AI 1 5 -12 BK -1000
AI 2 5 -12 BU -1000
AI 4 -10 GY -1000
AI 4 -15 GY
AI-S 1 - 8 TQ
Black Connector Backshell
Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Blue Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Blue Wire Ferrule Connector DIN Two x 14 AWG (2.50mm²) Two Wire
Cable Assembly
CBL CIRC
Circular Connector / /
Circular Connector Distributor T-Shaped 4/4 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Circular Connector Distributor T-Shaped 4/4 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)
Circular Connector Distributor T-Shaped 5/5 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Circular Connector Distributor T-Shaped 5/5 (2) Female Sockets/Male Pins (2) Free Hanging (In-Line)
Circular Connector Distributor Y-Shaped 4/3 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)
Circular Connector Distributor Y-Shaped 4/4 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)
Circular Connector Distributor Y-Shaped 5/5 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Circular Connector Distributor Y-Shaped 5/5 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)
Circular Connector Standard 4/4 Female Sockets/Male Pins Free Hanging (In-Line)
Circular Connector Standard 5/5 Female Sockets/Male Pins Panel Mount
Circular Connector Standard 8/8 Female Sockets/Male Pins Panel Mount
CONN FIXED JACKSCREW MALE W/HDWR
CONN GUIDE SOCKT CORNER 34/50POS
CONN RCPT 11POS IDC 28AWG TIN
CONN TREM PLUG MALE PIN TNC 50OH
Connector Cap (Cover) M12 Black
Connector Cap (Cover) M12
Connector Dummy Receptacle Black
Connector Guide Module For MultiGig RT 2-R Series
Connector Guide Pin For M Series 4-40 Thread
Connector Guide Pin For M Series 6-32 Thread
Connector Guide Socket For M Series 4-40 Thread
Connector Jackscrew For M Series 6-32 Double Thread
Connector Terminator M12 Yellow
Connector Terminator M12-5 Black
Connector Terminator M12-5 Clear
Connector
Contact Crimp Pin 14 AWG Silver
Contact Crimp Pin 16 AWG Silver
Contact Crimp Pin 18 AWG Silver
Contact Crimp Pin 20 AWG Silver
Contact Crimp Socket 12 AWG Silver
Contact Crimp Socket 14 AWG Silver
FA M8 4P AC FE STR IDC UNSH 0,25
Female Insert without Contacts 6+Ground Position Crimp
FERRULE SLEEVE LENGTH: 12 MM C
GIC 2.0 HDR ASSY 10POS TIN VERTI
Gray Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
HC-DD108-FP-F
HC-DD24-FP-F
HC-DD42-FP-F
HC-DD72-FP-F
JPT SLD 2P PLUG ASSY-2
JPT SLD 2P PLUG ASSY-2S BLK
KEYED GUIDE PIN, MACHINED, MULTI
LEAD-FREE N STRAIGHT CABLE PLUG(
M-SERIES BLOCK,34 POS
M8Y-3P-M/FEM-FEM V1
Male Insert without Contacts 6+Ground Position Crimp
MCON 1.2MM SLD 5P PLUG ASSY CODE
MT3/JPT/SPT HYB 58P CAP ASSY
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
NON-MAGNETIC SMA STRAIGHT CABLE
PCU SLD 105P PLUG ASSY(A-RH)
Pin Contact 4 AWG Size 0 Crimp Silver
Pin Contact Size 0 Crimp Silver
Position Circular Connector
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RA KEYED GUIDE MOD. VITA 46, MAC
REC ASSY R/A W/ H/D 38P, EVERCLE
REC CONT FOR RF STRIPLINE
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
RF CONNECTORS / COAXIAL CONNECTO
RING CABLE LUG COLOR: BLUE
RING CABLE LUG COLOR: YELLOW
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Socket Contact Gold Crimp 20-24 AWG Machined
STAINLESS STEEL 316L SMA STRAIGH
STAINLESS STEEL 316L TNC STRAIGH
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

<< Prev Next >>