Amphenol Corporation Coaxial Connector (RF) Assemblies 122148

Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1095-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1095-ND
Coaxial Connector (RF) Assemblies ACX1095-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Coaxial Connectors - 2530077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530077
Coaxial Connectors 2530077
RF Connector TNC Right Angle Crimp Plug

RF Connector TNC Right Angle Crimp Plug

Supplier's Site
RF Coaxial Cable Mount Connector - 122148 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122148
RF Coaxial Cable Mount Connector 122148
TNC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

TNC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
122148
RF & Microwave 122148
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 122148 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122148
RF Connectors / Coaxial Connectors 122148
RF Connectors / Coaxial Connectors TNC R/A PLUG NICKEL 174 316

RF Connectors / Coaxial Connectors TNC R/A PLUG NICKEL 174 316

Buy Now Datasheet
Rf/coaxial Tnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 99H4740 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Tnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
99H4740
Rf/coaxial Tnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 99H4740
RF/COAXIAL TNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL TNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg174,316,LMR100,50 ohm - 70031752 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg174,316,LMR100,50 ohm
70031752
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg174,316,LMR100,50 ohm 70031752
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1095-ND 2530077 122148 122148 122148 99H4740 70031752
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors RF Coaxial Cable Mount Connector RF & Microwave RF Connectors / Coaxial Connectors Rf/coaxial Tnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf connector,rf coaxial,tnc rt angle crimp/solder plug,for rg174,316,LMR100,50 ohm
Connector Type TNC TNC
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το MCX Male RF Adapter - ET-SFS-MMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX; SMA
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 2469454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Coax Connectors - 1052978-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details