Amphenol Corporation RF Coaxial Cable Mount Connector 122409RP

Description
TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm Reverse Polarized
Request a Quote Datasheet
Description
TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm Reverse Polarized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122409RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122409RP
RF Coaxial Cable Mount Connector 122409RP
TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm Reverse Polarized

TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm Reverse Polarized

Supplier's Site Datasheet
TNC Connector - 122409RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122409RP
TNC Connector 122409RP
RP-TNC Straight Cable Jack 50 Ohm

RP-TNC Straight Cable Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
122409RP
Connectors 122409RP
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1108-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1108-ND
Coaxial Connector (RF) Assemblies ACX1108-ND
RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf/coaxial Tnc Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4887 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Tnc Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4887
Rf/coaxial Tnc Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4887
RF/COAXIAL TNC RP JACK, STR 50 OHM, CRIMP; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL TNC RP JACK, STR 50 OHM, CRIMP; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122409RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122409RP
RF Connectors / Coaxial Connectors 122409RP
RF Connectors / Coaxial Connectors TNC ST JACK RG-8X/ LMR240 REV POLARITY

RF Connectors / Coaxial Connectors TNC ST JACK RG-8X/ LMR240 REV POLARITY

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 122409RP 122409RP ACX1108-ND 99H4887 122409RP
Product Name RF Coaxial Cable Mount Connector TNC Connector Coaxial Connector (RF) Assemblies Rf/coaxial Tnc Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Termination Solder Crimp
Unlock Full Specs
to access all available technical data