TE Connectivity D-Shaped Connectors 1-2232346-1

Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : PBT Primary Product Color : Black Configuration Features Number of Positions : 14 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : PBT Primary Product Color : Black Configuration Features Number of Positions : 14 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-2232346-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-2232346-1
D-Shaped Connectors 1-2232346-1
Body Features Cable Exit Angle (DEG) : 180 Insert Material : PBT Primary Product Color : Black Configuration Features Number of Positions : 14 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Options : Installed Contact Size : Size 24 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - .2 Wire Size (AWG) : 30 - 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Insert Material : PBT
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 24
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - .2
  • Wire Size (AWG) : 30 - 24

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-2232346-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-2232346-1
Modular Connectors / Ethernet Connectors 1-2232346-1
SCSI .050 PLUG ASS Y 14P

SCSI .050 PLUG ASS Y 14P

Buy Now
Centronics Connectors - A137040-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A137040-ND
Centronics Connectors A137040-ND
14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

14 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2232346-1 1-2232346-1 A137040-ND
Product Name D-Shaped Connectors Modular Connectors / Ethernet Connectors Centronics Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector Centronics Connector
Geometry Straight; 180
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1116503-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
8 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A31779-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
Contact Size (AWG) 24 AWG
View Details
6 suppliers
RJ45 Connectors - 1-1734473-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
5 suppliers