TNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
TNC Straight Cable Jack 50 Ohm 4-Hole Fl
RF/COAXIAL, TNC JACK, STR, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC PANEL CRIMP JACK RG223 142
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 122374-ND | 122374 | 99H4848 | 122374 |
| Product Name | Coaxial Connector (RF) Assemblies | TNC Connector | Rf/coaxial, Tnc Jack, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | ||
| Mounting | Panel Mount | Flange Mount, 4-Hole | ||
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight Jack | Straight |