Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 75Ohm
BULKHEAD ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:INTRA- Series RoHS Compliant: Yes
RF Adapters - In Series TNC JACK JACK BULK HEAD ADAPTER 75 OHM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 122341 | ACX2086-ND | 99H4821 | 122341 |
| Product Name | TNC Connector | Coaxial Connector (RF) Adapters | Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | TNC | TNC |