Amphenol Corporation Coaxial Connector (RF) Assemblies 122414

Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1093-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1093-ND
Coaxial Connector (RF) Assemblies ACX1093-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
122414
RF & Microwave 122414
RF Component

RF Component

Buy Now
Swedesboro, NJ, United States
Connectors
122414
Connectors 122414
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 122414 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122414
RF Coaxial Cable Mount Connector 122414
TNC Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm

TNC Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122414 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122414
RF Connectors / Coaxial Connectors 122414
RF Connectors / Coaxial Connectors TNC R/A PLUG 8X LMR 40 B7808A NICKEL

RF Connectors / Coaxial Connectors TNC R/A PLUG 8X LMR 40 B7808A NICKEL

Buy Now Datasheet
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4893 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4893
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4893
RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X , LMR-240; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X , LMR-240; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg8x,LMR240,50 ohm - 70031750 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg8x,LMR240,50 ohm
70031750
connector,rf coaxial,tnc rt angle crimp/solder plug,for rg8x,LMR240,50 ohm 70031750
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1093-ND 122414 122414 122414 99H4893 70031750
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf connector,rf coaxial,tnc rt angle crimp/solder plug,for rg8x,LMR240,50 ohm
Connector Type TNC TNC
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data