TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
TNC Straight Solder Plug for .085 Semi-Rigid 50 Ohm
RF Connectors / Coaxial Connectors TNC STRAIGHT SOLDER PLUG .085 SEMI RIGID
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122387 | ACX1086-ND | 122387 | 122387 | 99H4860 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug |