TNC Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized
RP-TNC Right Angle Cable Plug 50 Ohm
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors TNC RA CRMP SOLDR RG 58/U RG58C/U REV POL
RF/COAXIAL, TNC RP PLUG, R/A, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122140RP | 122140RP | ACX1091-ND | 122140RP | 99H4734 |
| Product Name | RF Coaxial Cable Mount Connector | TNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Rp Plug, R/a, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Termination | Solder | Crimp | |||
| Connector Type | TNC | TNC |