TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
TNC Right Angle Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
RF COAX CONN, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55/U, RG142A/U, RG223/U, RG400/U; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC R/A CRIMP PLUG RG-223
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ACX1960-ND | 122365 | 122365 | 99H4842 | 122365 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF & Microwave | Rf Coax Conn, Tnc Plug, 50 Ohm, Cable; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | |||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |