Amphenol Corporation Coaxial Connector (RF) Assemblies 122429

Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1412-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1412-ND
Coaxial Connector (RF) Assemblies ACX1412-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 122429 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122429
RF Coaxial Cable Mount Connector 122429
TNC Straight Crimp Plug for RG-178 RG-196 50 Ohm

TNC Straight Crimp Plug for RG-178 RG-196 50 Ohm

Supplier's Site Datasheet
Tnc Straight Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf - 99H4911 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf
99H4911
Tnc Straight Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf 99H4911
TNC Straight Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag

TNC Straight Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 122429 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122429
RF Connectors / Coaxial Connectors 122429
RF Connectors / Coaxial Connectors TNC ST CRIMP PLUG RG178/196 50 OHM DL

RF Connectors / Coaxial Connectors TNC ST CRIMP PLUG RG178/196 50 OHM DL

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX1412-ND 122429 99H4911 122429
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Tnc Straight Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7902809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1053378-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
6 suppliers