Amphenol Corporation RF Coaxial Cable Mount Connector 122415

Description
TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm Bulkhead
Request a Quote Datasheet
Description
TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122415 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122415
RF Coaxial Cable Mount Connector 122415
TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm Bulkhead

TNC Straight Crimp Jack for RG-8X LMR-240 50 Ohm Bulkhead

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
122415
RF & Microwave 122415
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1415-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1415-ND
Coaxial Connector (RF) Assemblies ACX1415-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 122415 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122415
RF Connectors / Coaxial Connectors 122415
RF Connectors / Coaxial Connectors TNC STRAIGHT JACK BULKHEAD CABLE C

RF Connectors / Coaxial Connectors TNC STRAIGHT JACK BULKHEAD CABLE C

Buy Now Datasheet
Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 99H4894 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
99H4894
Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 99H4894
RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Frequency Max:11GHzRoHS Compliant: Yes

RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X, Belden 7808A, LMR-240; Frequency Max:11GHzRoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,tnc bulkhead crimpjack,for rg-8x,LMR240 cable,50 ohm - 70032068 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc bulkhead crimpjack,for rg-8x,LMR240 cable,50 ohm
70032068
connector,rf coaxial,tnc bulkhead crimpjack,for rg-8x,LMR240 cable,50 ohm 70032068
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 122415 122415 ACX1415-ND 122415 99H4894 70032068
Product Name RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf connector,rf coaxial,tnc bulkhead crimpjack,for rg-8x,LMR240 cable,50 ohm
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Bulkhead Jack Straight
Termination Solder Crimp Crimp
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data