Pomona Electronics Jacks, Plugs 122505A

Description
Banana Plug Connector Solderless Black
Request a Quote Datasheet
Description
Banana Plug Connector Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1119-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1119-ND
Jacks, Plugs 501-1119-ND
Banana Plug Connector Solderless Black

Banana Plug Connector Solderless Black

Buy Now Datasheet
Banana Connectors - 2218209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2218209
Banana Connectors 2218209
Pomona 122505A Banana Connector

Pomona 122505A Banana Connector

Supplier's Site
Connector; Banana Plug; 20 A; Black; 1500 V (RMS); 80 degC; Lucel Acetal Polyme - 70197801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Plug; 20 A; Black; 1500 V (RMS); 80 degC; Lucel Acetal Polyme
70197801
Connector; Banana Plug; 20 A; Black; 1500 V (RMS); 80 degC; Lucel Acetal Polyme 70197801
Retractable Sheath Banana Plug, Lucel Acetal Polymer Insulation Ideal for creating a special patch cord length Retractable sheath banana plug use in sheathed and non-sheathed style of banana jacks.

Retractable Sheath Banana Plug, Lucel Acetal Polymer Insulation

  • Ideal for creating a special patch cord length
    Retractable sheath banana plug use in sheathed and non-sheathed style of banana jacks.
Supplier's Site
Retractable Sheath Banana Plug, 20A, Solder, Black; Gender Pomona - 99F7945 - Newark, An Avnet Company
Chicago, IL, United States
Retractable Sheath Banana Plug, 20A, Solder, Black; Gender Pomona
99F7945
Retractable Sheath Banana Plug, 20A, Solder, Black; Gender Pomona 99F7945
RETRACTABLE SHEATH BANANA PLUG, 20A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Termination Type:Solder RoHS Compliant: Yes

RETRACTABLE SHEATH BANANA PLUG, 20A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1119-ND 2218209 70197801 99F7945
Product Name Jacks, Plugs Banana Connectors Connector; Banana Plug; 20 A; Black; 1500 V (RMS); 80 degC; Lucel Acetal Polyme Retractable Sheath Banana Plug, 20A, Solder, Black; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products