Amphenol RF Coaxial Connector (RF) Assemblies 122482

Description
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1109-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1109-ND
Coaxial Connector (RF) Assemblies ACX1109-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
TNC Connector - 122482 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122482
TNC Connector 122482
TNC Straight Cable Jack 50 Ohm

TNC Straight Cable Jack 50 Ohm

Buy Now
RF Coaxial Cable Mount Connector - 122482 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122482
RF Coaxial Cable Mount Connector 122482
TNC Straight Crimp Jack for RG-8 RG-213 RG-393 50 Ohm

TNC Straight Crimp Jack for RG-8 RG-213 RG-393 50 Ohm

Supplier's Site
Tnc Straight Crimp Jack Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf - 99H4931 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Crimp Jack Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf
99H4931
Tnc Straight Crimp Jack Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf 99H4931
TNC Straight Crimp Jack RG-8 RG-213 RG-225 50 Ohm / Individual Bag

TNC Straight Crimp Jack RG-8 RG-213 RG-225 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 122482 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122482
RF Connectors / Coaxial Connectors 122482
RF Connectors / Coaxial Connectors TNC JACK 8 213

RF Connectors / Coaxial Connectors TNC JACK 8 213

Buy Now Datasheet
connector,rf coaxial,tnc straight crimpjack,for rg8,213,393,50 ohm - 70032063 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpjack,for rg8,213,393,50 ohm
70032063
connector,rf coaxial,tnc straight crimpjack,for rg8,213,393,50 ohm 70032063
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1109-ND 122482 122482 99H4931 122482 70032063
Product Name Coaxial Connector (RF) Assemblies TNC Connector RF Coaxial Cable Mount Connector Tnc Straight Crimp Jack Rg-8 Rg-213 Rg-225 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,tnc straight crimpjack,for rg8,213,393,50 ohm
Connector Type TNC
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data