Connectors RF - Miniature (BNC,TNC,SC)
TNC Straight Crimp Plug for LMR-200 50 Ohm
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors TNC STRAIGHT CRIMP PLUG LMR 200
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7807A, LMR-200; Contact Material:Brass RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122410 | 122410 | 122410 | ACX1074-ND | 122410 | 99H4888 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight | Straight; Straight Plug | |||
| Termination | Crimp | Crimp | ||||
| Connector Type | TNC | TNC |