3M Centronics Connectors 12226-1150-00FR

Description
26 Position Receptacle Connector Panel Mount, Through Hole Solder
Request a Quote Datasheet
Description
26 Position Receptacle Connector Panel Mount, Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MSDV26-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MSDV26-ND
Centronics Connectors MSDV26-ND
26 Position Receptacle Connector Panel Mount, Through Hole Solder

26 Position Receptacle Connector Panel Mount, Through Hole Solder

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Termination: Solder Features: Diode Standard 200 V 200mA Surface Mount SOD-123

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 2
Mounting Type: Fixed
Termination: Solder
Features: Diode Standard 200 V 200mA Surface Mount SOD-123

Buy Now Datasheet
D Sub Connectors - 7709218 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7709218
D Sub Connectors 7709218
3M 12226-1150-00FR D-Sub Connector

3M 12226-1150-00FR D-Sub Connector

Supplier's Site
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 12226-1150-00FR - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
12226-1150-00FR
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 12226-1150-00FR
12226-1150 PLUG SDR RECEPTACLE 26/SDR/RC/BMT/ST/THR U/SCW/7.6A

12226-1150 PLUG SDR RECEPTACLE 26/SDR/RC/BMT/ST/THRU/SCW/7.6A

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
12226-1150-00FR
D-Sub Connectors 12226-1150-00FR
D-Sub Connectors

D-Sub Connectors

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
12226-1150-00FR
D-Sub Connectors 12226-1150-00FR
3M Shrunk Delta Ribbon (SDR) Connector,

3M Shrunk Delta Ribbon (SDR) Connector,

Buy Now
Singapore, Singapore
Electronic Connector
438-12226-1150-00FR
Electronic Connector 438-12226-1150-00FR
26 Pos Female D-Sub Connector, Right Angle, Solder, 1.6mm Pitch Product overview: 12226-1150-00FR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-12226-1150-00FR can be used for catalog matching and distributor lookup.

26 Pos Female D-Sub Connector, Right Angle, Solder, 1.6mm Pitch Product overview: 12226-1150-00FR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-12226-1150-00FR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - 12226-1150-00FR - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
12226-1150-00FR
Centronics Connectors 12226-1150-00FR
CONN RCPT 26POS PCB SOLDER

CONN RCPT 26POS PCB SOLDER

Supplier's Site Datasheet
26 SDR/RC/BMT/ST/THRU/SCW7.6AU - 70114245 - Allied Electronics, Inc.
Fort Worth, TX, USA
26 SDR/RC/BMT/ST/THRU/SCW7.6AU
70114245
26 SDR/RC/BMT/ST/THRU/SCW7.6AU 70114245
3M™ SDR Connector is a ribbon contact system with a .8 mm contact pitch. SDR boardmount connectors are constructed of RoHS compliant, high temp plastic bodies, 30\'b5 gold contacts, polarized, stamped metal EMI/ESD interface with installed jack sockets and supporting boardmounting hardware. Cable features 11 shielded, twisted twinax pairs with four drain wires, double overall shield with inner foil and outer braid. Supports New AIA Industrial Mini Camera Link© Standard Standard for New Mini C/L Camera to C/L Frame Grabber Applications Full Metal Face for Better EMI Shielding Effectiveness Rugged Ribbon Contact Type for Reliable Repetitive Mating Rugged Thumbscrew Retention Cable Assemblies Feature R/A Overmolded MDR Backshells Eliminate Bend Radius Issues RoHS Compliant

3M™ SDR Connector is a ribbon contact system with a .8 mm contact pitch. SDR boardmount connectors are constructed of RoHS compliant, high temp plastic bodies, 30\'b5 gold contacts, polarized, stamped metal EMI/ESD interface with installed jack sockets and supporting boardmounting hardware. Cable features 11 shielded, twisted twinax pairs with four drain wires, double overall shield with inner foil and outer braid.

  • Supports New AIA Industrial Mini Camera Link© Standard
  • Standard for New Mini C/L Camera to C/L Frame Grabber Applications
  • Full Metal Face for Better EMI Shielding Effectiveness
  • Rugged Ribbon Contact Type for Reliable Repetitive Mating
  • Rugged Thumbscrew Retention
  • Cable Assemblies Feature R/A Overmolded MDR Backshells Eliminate Bend Radius Issues
  • RoHS Compliant
Supplier's Site
Shrunk Delta Ribbon Connector, Receptacle 26 Position Through Hole; No. Of Contacts 3M - 88K3129 - Newark, An Avnet Company
Chicago, IL, United States
Shrunk Delta Ribbon Connector, Receptacle 26 Position Through Hole; No. Of Contacts 3M
88K3129
Shrunk Delta Ribbon Connector, Receptacle 26 Position Through Hole; No. Of Contacts 3M 88K3129
SHRUNK DELTA RIBBON CONNECTOR, RECEPTACLE 26 POSITION THROUGH HOLE; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:122 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Connector Type:SDR RoHS Compliant: Yes

SHRUNK DELTA RIBBON CONNECTOR, RECEPTACLE 26 POSITION THROUGH HOLE; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:122 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Connector Type:SDR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSDV26-ND 7709218 12226-1150-00FR 12226-1150-00FR 438-12226-1150-00FR 12226-1150-00FR 70114245 88K3129
Product Name Centronics Connectors Connectors,Interconnects D Sub Connectors Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers D-Sub Connectors Electronic Connector Centronics Connectors 26 SDR/RC/BMT/ST/THRU/SCW7.6AU Shrunk Delta Ribbon Connector, Receptacle 26 Position Through Hole; No. Of Contacts 3M
Connector Type Receptacle D-Sub Connector D-Sub Connector Centronics Connector
Mounting Panel Mount, Through Hole Fixed Through hole Panel Mount, Through Hole PCB Mount
Number of Contacts 26 #
Termination Solder Solder Solder Solder Through Hole
Unlock Full Specs
to access all available technical data