DigiKey Datasheets for RF Inductors
RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more
| Product Name | Notes |
|---|---|
| 1µH Unshielded Inductor Nonstandard, 2 Lead | |
| 1µH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 1.18mH @ 10kHz 2 Line Common Mode Choke Surface Mount 5.7A DCR 17mOhm | |
| 1.1mH @ 10kHz 2 Line Common Mode Choke Surface Mount 2A DCR 65mOhm (Typ) | |
| 1.1mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 65mOhm (Typ) | |
| 1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 420mOhm (Typ) | |
| 1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 1.9Ohm (Typ) | |
| 1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 56mOhm (Typ) | |
| 1.32mH @ 10kHz 2 Line Common Mode Choke Surface Mount 3.2A DCR 50mOhm | |
| 1.47mH @ 10kHz 2 Line Common Mode Choke Surface Mount 2.8A DCR 59mOhm | |
| 1.5µH Unshielded Inductor Nonstandard, 2 Lead | |
| 1.5µH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 1.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 610mOhm (Typ) | |
| 1.5mH Unshielded Wirewound Inductor 2-SMD, J-Lead | |
| 1.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 110mOhm (Typ) | |
| 1.6mH @ 10kHz 4 Line Common Mode Choke Surface Mount 1.5A DCR 110mOhm (Typ) | |
| 1.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 80mOhm (Typ) | |
| 1.7mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 600mOhm | |
| 1.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR 31mOhm (Typ) | |
| 10µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.2A DCR 70mOhm | |
| 10µH Unshielded Inductor Nonstandard, 2 Lead | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 115mA DCR | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 2.5Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 2Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350mA DCR 2Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 10MHz 150mA DCR 2.2Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.5 kOhms @ 10MHz 200mA DCR 1.5Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 200mA DCR 2Ohm | |
| 100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.5 kOhms @ 10MHz 200mA DCR | |
| 100µH @ 10MHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm | |
| 100µH @ 1MHz 2 Line Common Mode Choke Surface Mount 200mA DCR 2Ohm | |
| 105mH @ 1kHz 2 Line Common Mode Choke Through Hole 200mA DCR 10Ohm | |
| 10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.1A DCR 310mOhm | |
| 10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 240mOhm (Typ) | |
| 10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.6A DCR 350mOhm (Typ) | |
| 10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 480mOhm (Typ) | |
| 10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 140mOhm (Typ) | |
| 10mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 700mOhm (Typ) | |
| 10mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 550mOhm (Typ) | |
| 10mH @ 10kHz 4 Line Common Mode Choke Through Hole 200mA DCR 1.3Ohm (Typ) | |
| 10mH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 40mOhm | |
| 10mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 800mOhm | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 360mA DCR 500mOhm | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 360mA DCR | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 400mA DCR 300mOhm | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 250mA DCR 600mOhm | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 600mOhm | |
| 11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 670 Ohms @ 10MHz 360mA DCR | |
| 120µH @ 100kHz 2 Line Common Mode Choke Chassis Mount 16A DCR 19mOhm (Typ) | |
| 120µH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 4.5mOhm | |
| 120µH Unshielded Wirewound Inductor 2-SMD, J-Lead | |
| 120nH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 12A Common mode choke | |
| 12mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.1Ohm (Typ) | |
| 12mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 1.1Ohm (Typ) | |
| 12mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 125mOhm (Typ) | |
| 12mH @ 1kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1Ohm | |
| 130µH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.7 kOhms @ 10MHz 115mA DCR 3.5Ohm | |
| 150µH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 470mOhm | |
| 15mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 540mOhm (Typ) | |
| 15mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.2A DCR 210mOhm (Typ) | |
| 15mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 800mOhm (Typ) | |
| 15mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 700mOhm (Typ) | |
| 15mH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 600mOhm (Typ) | |
| 160µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm | |
| 160µH @ 100kHz 2 Line Common Mode Choke Surface Mount 19A DCR 2.5mOhm | |
| 18mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.4Ohm (Typ) | |
| 19mH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.2Ohm | |
| 1mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 430mOhm (Typ) | |
| 1mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 80mOhm (Typ) | |
| 1mH @ 100kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.1Ohm (Typ) | |
| 1mH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR 22mOhm (Typ) | |
| 1mH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR 23mOhm (Typ) | |
| 1mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.2A DCR 400mOhm | |
| 1mH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 40mOhm (Typ) | |
| 1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 10mOhm | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 1.5A DCR 50mOhm (Typ) | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 2.1A DCR | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 6A DCR | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 8.5A DCR | |
| 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 800mA DCR 150mOhm | |
| 2 Line Common Mode Choke Surface Mount 1.02 kOhms @ 100MHz 3A DCR | |
| 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 100MHz 2A DCR | |
| 2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR | |
| 2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.9A DCR | |
| 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 3.5A DCR | |
| 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 50MHz 8.5A DCR | |
| 2 Line Common Mode Choke Surface Mount 100mA DCR 3.5mOhm | |
| 2 Line Common Mode Choke Surface Mount 100mA DCR 3.9mOhm (Typ) | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 330mA DCR | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 400mA DCR | |
| 2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR | |
| 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 340mA DCR | |
| 2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 350mA DCR | |
| 2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR | |
| 2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 2.5A DCR | |
| 2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR | |
| 2 Line Common Mode Choke Surface Mount 2.3 kOhms @ 50MHz 7A DCR | |
| 2 Line Common Mode Choke Surface Mount 2.5 kOhms @ 10MHz 1.8A DCR | |
| 2 Line Common Mode Choke Surface Mount 2.7 kOhms @ 100MHz 1A DCR | |
| 2 Line Common Mode Choke Surface Mount 2.7 kOhms @ 100MHz 2A DCR | |
| 2 Line Common Mode Choke Surface Mount 2.7 kOhms @ 10MHz 1.5A DCR | |
| 2 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 330mA DCR | |
| 2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 310mA DCR | |
| 2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 320mA DCR | |
| 2 Line Common Mode Choke Surface Mount 230 Ohms @ 100MHz 10A DCR | |
| 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR | |
| 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 310mA DCR | |
| 2 Line Common Mode Choke Surface Mount 3 kOhms @ 100MHz 900mA DCR | |
| 2 Line Common Mode Choke Surface Mount 3.2 kOhms @ 40MHz 6A DCR | |
| 2 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz 450mA DCR | |
| 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 13A DCR | |
| 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 290mA DCR | |
| 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 3A DCR | |
| 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 5A DCR | |
| 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 6A DCR | |
| 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 5A DCR | |
| 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm | |
| 2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR | |
| 2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 30MHz 5A DCR | |
| 2 Line Common Mode Choke Surface Mount 400 Ohms @ 100MHz 2.5A DCR | |
| 2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 500mA DCR | |
| 2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 170mA DCR | |
| 2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2A DCR 40mOhm (Typ) | |
| 2 Line Common Mode Choke Surface Mount 500 Ohms @ 100MHz 2A DCR 40mOhm | |
| 2 Line Common Mode Choke Surface Mount 550 Ohms @ 100MHz 10A DCR 3.8mOhm (Typ) | |
| 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 260mA DCR | |
| 2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 5.5A DCR | |
| 2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR | |
| 2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 500mA DCR | |
| 2 Line Common Mode Choke Surface Mount 670 Ohms @ 100MHz 140mA DCR | |
| 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 10A DCR | |
| 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 2.2A DCR | |
| 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR | |
| 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 5A DCR | |
| 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR | |
| 2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 360mA DCR | |
| 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 8A DCR | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 330mA DCR | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 370mA DCR | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 500mA DCR | |
| 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 80mA DCR | |
| 2 Line Common Mode Choke Surface Mount DCR 1Ohm | |
| 2 Line Common Mode Choke Through Hole 1.4A DCR 200mOhm | |
| 2 Line Common Mode Choke Through Hole 11A DCR 13mOhm | |
| 2 Line Common Mode Choke Through Hole 12A DCR 7.7mOhm | |
| 2 Line Common Mode Choke Through Hole 1A DCR 400mOhm | |
| 2 Line Common Mode Choke Through Hole 24A DCR 2.4mOhm | |
| 2 Line Common Mode Choke Through Hole 25A DCR 3.5mOhm | |
| 2 Line Common Mode Choke Through Hole 300mA DCR 3.6Ohm | |
| 2 Line Common Mode Choke Through Hole 400mA DCR 2.5Ohm | |
| 2 Line Common Mode Choke Through Hole 500mA DCR 1.6Ohm | |
| 2 Line Common Mode Choke Through Hole 6.5A DCR 10mOhm | |
| 2 Line Common Mode Choke Through Hole 6.5A DCR 15mOhm | |
| 2 Line Common Mode Choke Through Hole 6.8A DCR 16mOhm | |
| 2 Line Common Mode Choke Through Hole 6A DCR 20mOhm | |
| 2 Line Common Mode Choke Through Hole 7.2A DCR 14mOhm | |
| 2 Line Common Mode Choke Through Hole 7.5A DCR 12mOhm | |
| 2 Line Common Mode Choke Through Hole 700mA DCR 800mOhm | |
| 2.1µH @ 100kHz 2 Line Common Mode Choke Through Hole 30A DCR 2.8mOhm | |
| 2.1mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 600mOhm | |
| 2.2µH Unshielded Inductor Nonstandard, 2 Lead | |
| 2.2µH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ) | |
| 2.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 5A DCR 38mOhm (Typ) | |
| 2.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 60mOhm (Typ) | |
| 2.7mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 680mOhm | |
| 2.9µH @ 10kHz 1 Line Common Mode Choke Through Hole 25A DCR 1.4mOhm (Typ) | |
| 200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm | |
| 200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 110mA DCR 4.5Ohm | |
| 200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 4Ohm | |
| 200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 5.5Ohm | |
| 200µH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR 15mOhm (Typ) | |
| 20mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.2A DCR 250mOhm (Typ) | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 300mA DCR 500mOhm | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 200mA DCR 1Ohm | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10MHz 310mA DCR 1Ohm | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.45 kOhms @ 10MHz 310mA DCR | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 310mA DCR 800mOhm | |
| 22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 310mA DCR | |
| 220µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.2A DCR 49mOhm | |
| 220nH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 22mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm (Typ) | |
| 22mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 1.5Ohm (Typ) | |
| 240µH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 5mOhm | |
| 240nH Unshielded Inductor Nonstandard, 2 Lead | |
| 240nH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 250µH @ 100kHz 2 Line Common Mode Choke Through Hole 5A DCR 72mOhm (Typ) | |
| 26mH @ 1kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.5Ohm | |
| 270µH Unshielded Wirewound Inductor 2-SMD, J-Lead | |
| 27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 440mOhm (Typ) | |
| 27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 460mOhm (Typ) | |
| 27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ) | |
| 27mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.7Ohm (Typ) | |
| 27mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.1Ohm (Typ) | |
| 27mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.2Ohm (Typ) | |
| 27mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 600mOhm (Typ) | |
| 280µH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.14Ohm | |
| 28mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.2Ohm (Typ) | |
| 2mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 1.3Ohm (Typ) | |
| 2mH @ 1kHz 2 Line Common Mode Choke Through Hole 4A DCR 13mOhm | |
| 3.1µH @ 10kHz 1 Line Common Mode Choke Through Hole 25A DCR 1.8mOhm (Typ) | |
| 3.3µH Unshielded Inductor Nonstandard, 2 Lead | |
| 3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 180mOhm (Typ) | |
| 3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 133mOhm (Typ) | |
| 3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 46mOhm (Typ) | |
| 3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 65mOhm (Typ) | |
| 3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 6A DCR 25mOhm (Typ) | |
| 30µH @ 10kHz 2 Line Common Mode Choke Through Hole 1.6A DCR 130mOhm | |
| 33µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 45mOhm (Typ) | |
| 330µH @ 100kHz 2 Line Common Mode Choke Through Hole 1A DCR 400mOhm (Typ) | |
| 330nH Unshielded Inductor Nonstandard, 2 Lead | |
| 330nH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 33mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.8A DCR 400mOhm (Typ) | |
| 33mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ) | |
| 350µH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 6mOhm | |
| 370µH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.38Ohm | |
| 37mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 420mOhm (Typ) | |
| 380µH @ 100kHz 2 Line Common Mode Choke Surface Mount 19A DCR 3mOhm | |
| 39mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ) | |
| 39mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2Ohm (Typ) | |
| 39mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.12Ohm (Typ) | |
| 39mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.1Ohm (Typ) | |
| 3A Common mode choke | |
| 3mH @ 10kHz 2 Line Common Mode Choke Surface Mount 1A DCR 220mOhm (Typ) | |
| 3mH @ 10kHz 2 Line Common Mode Choke Surface Mount 2.7A DCR 65mOhm | |
| 3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 220mOhm (Typ) | |
| 3mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 1.9Ohm (Typ) | |
| 3mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.7A DCR 16mOhm | |
| 4µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.8A DCR 45mOhm | |
| 4.1mH @ 10kHz 2 Line Common Mode Choke Through Hole 5.1A DCR 46mOhm (Typ) | |
| 4.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ) | |
| 4.3mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.1A DCR 700mOhm | |
| 4.4mH @ 10kHz 2 Line Common Mode Choke Surface Mount 600mA DCR 400mOhm (Typ) | |
| 4.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 400mOhm (Typ) | |
| 4.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.7A DCR 20mOhm | |
| 4.7µH Unshielded Inductor Nonstandard, 2 Lead | |
| 4.7µH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 65mOhm (Typ) | |
| 4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 500mOhm (Typ) | |
| 4.7mH @ 10kHz 4 Line Common Mode Choke Through Hole 300mA DCR 900mOhm (Typ) | |
| 4.8mH Unshielded Wirewound Inductor Nonstandard | |
| 400µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 55mOhm (Typ) | |
| 400µH @ 100kHz 2 Line Common Mode Choke Through Hole 3.6A DCR 35mOhm (Typ) | |
| 400µH @ 100kHz 2 Line Common Mode Choke Through Hole 4A DCR 120mOhm (Typ) | |
| 40A Common mode choke | |
| 450µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR 11mOhm (Typ) | |
| 45mH @ 1kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.5Ohm | |
| 460µH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.56Ohm | |
| 470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 13A DCR 6.7mOhm | |
| 470nH Unshielded Inductor Nonstandard, 2 Lead | |
| 470nH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 47mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 2.2Ohm (Typ) | |
| 47mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.2Ohm (Typ) | |
| 47mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.5Ohm (Typ) | |
| 47mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.7Ohm (Typ) | |
| 47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.5Ohm (Typ) | |
| 47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.65Ohm (Typ) | |
| 49mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 530mOhm (Typ) | |
| 4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 175mOhm (Typ) | |
| 5.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm | |
| 5.6mH @ 10kHz 2 Line Common Mode Choke Surface Mount 3.25A DCR 69mOhm | |
| 5.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 125mOhm (Typ) | |
| 5.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 160mOhm (Typ) | |
| 5.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 3.3A DCR 95mOhm (Typ) | |
| 50µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.3 kOhms @ 10MHz 115mA DCR 3Ohm | |
| 500µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.7A DCR 230mOhm (Typ) | |
| 500µH @ 1kHz 2 Line Common Mode Choke Through Hole 6A DCR 7mOhm | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.5 kOhms @ 10MHz 200mA DCR 1.5Ohm | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 230mA DCR 1Ohm | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm | |
| 51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 3.5 kOhms @ 10MHz 230mA DCR | |
| 51µH @ 100MHz 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm | |
| 56mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 2.1Ohm (Typ) | |
| 56mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 2Ohm (Typ) | |
| 590µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.7A DCR 17mOhm | |
| 5mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 1.45Ohm (Typ) | |
| 5mH @ 10kHz 4 Line Common Mode Choke Through Hole 300mA DCR 550mOhm (Typ) | |
| 6.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.7A DCR 110mOhm (Typ) | |
| 6.8µH Unshielded Inductor Nonstandard, 2 Lead | |
| 6.8µH Unshielded Wirewound Inductor Nonstandard | |
| 6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ) | |
| 6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 230mOhm (Typ) | |
| 6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 170mOhm (Typ) | |
| 600µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 60mOhm (Typ) | |
| 600µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 60mOhm | |
| 600µH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 380mOhm | |
| 630µH @ 100kHz 2 Line Common Mode Choke Surface Mount 10.4A DCR 8.8mOhm | |
| 65µH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 200mOhm | |
| 680nH Unshielded Inductor Nonstandard, 2 Lead | |
| 680nH Unshielded Wirewound Inductor Nonstandard, 2 Lead | |
| 68mH @ 10kHz 2 Line Common Mode Choke Through Hole 200mA DCR 3.3Ohm (Typ) | |
| 68mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.5Ohm (Typ) | |
| 68mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 2Ohm (Typ) | |
| 68nH Unshielded Inductor Nonstandard, 2 Lead | |
| 6A Common mode choke | |
| 700µH @ 100kHz 2 Line Common Mode Choke Through Hole 3A DCR 210mOhm (Typ) | |
| 700µH @ 100kHz 2 Line Common Mode Choke Through Hole 4A DCR 30mOhm (Typ) | |
| 750µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.4A DCR 330mOhm (Typ) | |
| 768µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.6A DCR 18mOhm | |
| 7mH @ 1kHz 2 Line Common Mode Choke Through Hole 3.5A DCR 30mOhm | |
| 7mH @ 1kHz 2 Line Common Mode Choke Through Hole 800mA DCR 800mOhm | |
| 80µH @ 100kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 2.4Ohm | |
| 810µH @ 100kHz 2 Line Common Mode Choke Surface Mount 8.6A DCR 12mOhm | |
| 82µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 100mOhm (Typ) | |
| 82mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 2.3Ohm (Typ) | |
| 880µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.8A DCR 90mOhm | |
| 9mH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 1Ohm | |
| 9mH @ 100kHz 2 Line Common Mode Choke Through Hole 100mA DCR 600mOhm | |
| CMC 1.1MH 2A 2LN SMD | |
| CMC 1.6MH 1.5A 2LN SMD | |
| CMC 1.9A 2LN 1.4KOHM SMD AECQ200 | |
| CMC 100MA 2LN SMD AEC-Q200 | |
| CMC 100UH 100MA 2LN SMD | |
| CMC 100UH 150MA 2LN 5.8 KOHM SMD | |
| CMC 100UH 150MA AEC-Q200 125DEGC | |
| CMC 100UH 200MA 2LN 6.5KOHM SMD | |
| CMC 100UH 200MA 2LN SMD AEC-Q200 | |
| CMC 11UH 250MA AEC-Q200 125DEGC | |
| CMC 11UH 300MA 2LN SMD AEC-Q200 | |
| CMC 11UH 360MA 2LN SMD AEC-Q200 | |
| CMC 120MA 2LN 200 OHM SMD | |
| CMC 12MH 300MA 2LN SMD | |
| CMC 130UH 70MA 2LN SMD AEC-Q200 | |
| CMC 160MA 2LN 160 OHM SMD | |
| CMC 2.5A 2LN 400OHM SMD AEC-Q200 | |
| CMC 200MA 2LN 35 OHM SMD | |
| CMC 200MA 2LN 90 OHM SMD | |
| CMC 200UH 110MA 2LN SMD AEC-Q200 | |
| CMC 200UH 70MA 2LN SURFACE MOUNT | |
| CMC 200UH 70MA 3325 | |
| CMC 220MA 2LN 360 OHM SMD | |
| CMC 22UH 200MA AEC-Q200 125DEGC | |
| CMC 22UH 310MA 2LN SMD AEC-Q200 | |
| CMC 240UH 70MA 2LN SMD AEC-Q200 | |
| CMC 250MA 2LN 120 OHM SMD | |
| CMC 250MA 2LN 50 OHM SMD | |
| CMC 250MA 2LN 60 OHM SMD | |
| CMC 2A 2LN 1.2 KOHM SMD AEC-Q200 | |
| CMC 2LN TH INDUSTRIAL | |
| CMC 2LN THROUGH HOLE INDUSTRIAL | |
| CMC 300MA 2LN 380 OHM SMD | |
| CMC 300MA 2LN 5.3 OHM SMD | |
| CMC 300MA 2LN 90 OHM SMD | |
| CMC 330MA 2LN 90OHM SMD AEC-Q200 | |
| CMC 3A 2LN 1 KOHM SMD AEC-Q200 | |
| CMC 3MH 1A 2LN SMD | |
| CMC 4.7MH 350MA 2LN SMD | |
| CMC 4.7UH 100MA 2LN SMD AEC-Q200 | |
| CMC 40 MOHMS 2A | |
| CMC 400MA 2LN 1.9 OHM SMD | |
| CMC 400MA 2LN 15 OHM SMD | |
| CMC 400MA 2LN 30 OHM SMD | |
| CMC 400MA 2LN 67OHM SMD AEC-Q200 | |
| CMC 400MA 2LN 90 OHM SMD | |
| CMC 470UH 1.6A 2LN SMD | |
| CMC 4A 2LN 700 OHM SMD AEC-Q200 | |
| CMC 500MA 2LN 90OHM SMD AEC-Q200 | |
| CMC 51UH 200MA 2LN 2.8 KOHM SMD | |
| CMC 51UH 200MA 2LN SMD AEC-Q200 | |
| CMC 51UH 230MA 2LN 3.5KOHM SMD | |
| CMC 51UH 230MA 2LN SMD AEC-Q200 | |
| CMC 5A 2LN 4.3 KOHM SMD AEC-Q200 | |
| CMC 5A 2LN 700 OHM SMD AEC-Q200 | |
| CMC 6A 2LN 1 KOHM SMD AEC-Q200 | |
| CMC 80H 100MA 3325 | |
| CMC 80UH 70MA 2LN 3.8KOHM SMD | |
| CMC 80UH 70MA 2LN SMD AEC-Q200 | |
| CMC 8A 2LN 700 OHM SMD AEC-Q200 | |
| EP21 SMD CHOKE 2X160H 35A | |
| EP21 SMD CHOKE 2X280H 30.8A | |
| EP21 SMD CHOKE 2X440H 23.5A | |
| EP21 SMD CHOKE 2X640H 20.3A | |
| FIXED IND 1.5UH SURFACE MOUNT | |
| FIXED IND 10UH SURFACE MOUNT | |
| FIXED IND 1UH SURFACE MOUNT | |
| FIXED IND 2.2UH SURFACE MOUNT | |
| FIXED IND 3.3UH SURFACE MOUNT | |
| FIXED IND 3.6UH SURFACE MOUNT | |
| FIXED IND 4.7UH SURFACE MOUNT | |
| FIXED IND 470NH SURFACE MOUNT | |
| FIXED IND 68UH SURFACE MOUNT | |
| Line Common Mode Choke DCR | |
| RING CORE CHOKE 10 MH 1.5 A | |
| RING CORE CHOKE 15 MH 1.1 A | |
| RING CORE CHOKE 22MH 0.85 A | |
| RING CORE CHOKE 3.3 MH 3.0 A | |
| RING CORE CHOKE 4.7MH 2.5A | |
| RING CORE CHOKE 6.8 MH 2.0 A | |
| SAMPLE KIT 10BASE-T1L |
| << Prev | Next >> |