EPCOS AG Common Mode Chokes B82722J2102N020

Description
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 540mOhm (Typ)
Request a Quote Datasheet
Description
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 540mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82722J2102N020-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82722J2102N020-ND
Common Mode Chokes B82722J2102N020-ND
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 540mOhm (Typ)

15mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 540mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82722J2102N020-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers