Abracon, LLC Common Mode Chokes ACMS-Q3225E-101-T

Description
100µH @ 10MHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Request a Quote Datasheet
Description
100µH @ 10MHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-ACMS-Q3225E-101-TTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACMS-Q3225E-101-TTR-ND
Common Mode Chokes 535-ACMS-Q3225E-101-TTR-ND
100µH @ 10MHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

100µH @ 10MHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-ACMS-Q3225E-101-TTR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers