EPCOS AG Common Mode Chokes B82723A2601N001

Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.65Ohm (Typ)
Request a Quote Datasheet
Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.65Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82723A2601N001-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82723A2601N001-ND
Common Mode Chokes B82723A2601N001-ND
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.65Ohm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.65Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82723A2601N001-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details