EPCOS AG Common Mode Chokes B82722A2501N022

Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.5Ohm (Typ)
Request a Quote Datasheet
Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.5Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82722A2501N022-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82722A2501N022-ND
Common Mode Chokes 495-B82722A2501N022-ND
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.5Ohm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.5Ohm (Typ)

Buy Now Datasheet
47MH 500MA Inductor and Choke - 839-B82722A2501N022 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47MH 500MA Inductor and Choke
839-B82722A2501N022
47MH 500MA Inductor and Choke 839-B82722A2501N022
CMC 47MH 500MA 2LN TH Product overview: B82722A2501N022 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2501N022 can be used for catalog matching and distributor lookup.

CMC 47MH 500MA 2LN TH Product overview: B82722A2501N022 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722A2501N022 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82722A2501N022-ND 839-B82722A2501N022
Product Name Common Mode Chokes 47MH 500MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 1.5 ohms
Rated DC Current 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details