100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
Manufacturer: TDK Corporation
Win Source Part Number: 1011900-ACT1210-101-
Packaging: Reel - TR
Voltage Rating - DC: 80V
Current Rating (Max): 150mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 5.1 kOhm @ 10MHz
Inductance @ Frequency: 100μH @ 100kHz
DC Resistance (DCR) (Max): 1.5 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
CMC 100UH 150MA 2LN 5.1KOHM SMD Product overview: ACT1210-101-2P-TL00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 150MA, 5.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 150MA, 5.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210-101-2P-T
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 9164156P | 9164156 | 445-172386-2-ND | 1011900-ACT1210-101-2P-TL00 | 839-ACT1210-101-2P-TL00 |
| Product Name | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes - ACT1210-101-2P-TL00 | SMD 100UH 150MA 5.1KOHM Inductor and Choke |
| Operating Temperature | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Application | Common Mode Choke | Common Mode Choke | Common Mode Choke; RF Choke | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | |
| Rated DC Current | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | |
| Impedance | 5100 ohms | 5100 ohms | 5100 ohms |