EPCOS AG Common Mode Chokes B82721A2701N020

Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 550mOhm (Typ)
Request a Quote Datasheet
Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 550mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2730-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2730-ND
Common Mode Chokes 495-2730-ND
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 550mOhm (Typ)

10mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 550mOhm (Typ)

Buy Now Datasheet
Dual 10000uH 10kHz 0.7A Inductor and Choke - 839-B82721A2701N020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10000uH 10kHz 0.7A Inductor and Choke
839-B82721A2701N020
Dual 10000uH 10kHz 0.7A Inductor and Choke 839-B82721A2701N020
Common Mode Chokes Dual 10000uH 10kHz 0.7A 0.55Ohm DCR Thru-Hole Tray Product overview: B82721A2701N020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721A2701N020 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 10000uH 10kHz 0.7A 0.55Ohm DCR Thru-Hole Tray Product overview: B82721A2701N020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721A2701N020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82721A2701N020
912712-B82721A2701N020
Common Mode Chokes - B82721A2701N020 912712-B82721A2701N020
Manufacturer: EPCOS (TDK) Win Source Part Number: 912712-B82721A2701N0 20 Series: B82721 Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Through Hole 700mA DCR 550mOhm (Typ) Package: Horizontal, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-2730, B82721A2701N 20, B82721A2701N20

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912712-B82721A2701N020
Series: B82721
Operating Temperature Range: -40°C ~ 125°C
Features: 10 2 Line Common Mode Choke Through Hole 700mA DCR 550mOhm (Typ)
Package: Horizontal, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-2730, B82721A2701N 20, B82721A2701N20

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2730-ND 839-B82721A2701N020 912712-B82721A2701N020
Product Name Common Mode Chokes Dual 10000uH 10kHz 0.7A Inductor and Choke Common Mode Chokes - B82721A2701N020
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402HPH-R15XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details