Abracon, LLC Common Mode Chokes ALFT-03A-6

Description
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 800mOhm
Request a Quote Datasheet
Description
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-12491-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-12491-ND
Common Mode Chokes 535-12491-ND
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 800mOhm

10mH @ 1kHz 2 Line Common Mode Choke Through Hole 700mA DCR 800mOhm

Buy Now Datasheet
Dual 10000uH 1kHz 0.7A Inductor and Choke - 839-ALFT-03A-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10000uH 1kHz 0.7A Inductor and Choke
839-ALFT-03A-6
Dual 10000uH 1kHz 0.7A Inductor and Choke 839-ALFT-03A-6
Common Mode Chokes Dual 10000uH 1kHz 0.7A 0.8Ohm DCR Thru-Hole Box Product overview: ALFT-03A-6 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 1kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 1kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ALFT-03A-6 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 10000uH 1kHz 0.7A 0.8Ohm DCR Thru-Hole Box Product overview: ALFT-03A-6 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 1kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 1kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ALFT-03A-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-12491-ND 839-ALFT-03A-6
Product Name Common Mode Chokes Dual 10000uH 1kHz 0.7A Inductor and Choke
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details