EPCOS AG Common Mode Chokes B82722A2172N001

Description
4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 175mOhm (Typ)
Request a Quote Datasheet
Description
4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 175mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82722A2172N001-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82722A2172N001-ND
Common Mode Chokes B82722A2172N001-ND
4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 175mOhm (Typ)

4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 175mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82722A2172N001-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details