CMC 400MA 2LN 30 OHM SMD
CMC 400MA 2LN 30 OHM SMD
CMC 400MA 2LN 30 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-ACMS-1210U4-300TDKR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |