EPCOS AG Common Mode Chokes B82623G0001A008

Description
330µH @ 100kHz 2 Line Common Mode Choke Through Hole 1A DCR 400mOhm (Typ)
Request a Quote Datasheet
Description
330µH @ 100kHz 2 Line Common Mode Choke Through Hole 1A DCR 400mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82623G0001A008-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82623G0001A008-ND
Common Mode Chokes 495-B82623G0001A008-ND
330µH @ 100kHz 2 Line Common Mode Choke Through Hole 1A DCR 400mOhm (Typ)

330µH @ 100kHz 2 Line Common Mode Choke Through Hole 1A DCR 400mOhm (Typ)

Buy Now Datasheet
Dual 330uH 100kHz 1A Inductor and Choke - 839-B82623G0001A008 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 330uH 100kHz 1A Inductor and Choke
839-B82623G0001A008
Dual 330uH 100kHz 1A Inductor and Choke 839-B82623G0001A008
Common Mode Chokes Dual 330uH 100kHz 1A 0.4Ohm DCR Thru-Hole Box Product overview: B82623G0001A008 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 330uH, 100kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 330uH, 100kHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82623G0001A008 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 330uH 100kHz 1A 0.4Ohm DCR Thru-Hole Box Product overview: B82623G0001A008 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 330uH, 100kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 330uH, 100kHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82623G0001A008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1369412-B82623G0001A008 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369412-B82623G0001A008
Filters - Common Mode Chokes 1369412-B82623G0001A008
Win Source Part Number: 1369412-B82623G0001A 008 Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: B82623 Package: Tray Product Status: Active Features: PFC Package / Case: Horizontal, 4 PC Pin Mounting Type: Through Hole HTSUS: 8548.00.0000 Size / Dimension: 1.102" L x 1.063" W (28.00mm x 27.00mm) REACH Status: REACH Affected ECCN: EAR99 Voltage Rating - AC: 250V Voltage Rating - DC: 350V Height (Max): 0.740" (18.80mm) Approval Agency: ENEC, UR, VDE Filter Type: Power Line Number of Lines: 2 Current Rating (Max): 1A DC Resistance (DCR) (Max): 400mOhm (Typ) Inductance @ Frequency: 330 µH @ 100 kHz

Win Source Part Number: 1369412-B82623G0001A008
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B82623
Package: Tray
Product Status: Active
Features: PFC
Package / Case: Horizontal, 4 PC Pin
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Size / Dimension: 1.102" L x 1.063" W (28.00mm x 27.00mm)
REACH Status: REACH Affected
ECCN: EAR99
Voltage Rating - AC: 250V
Voltage Rating - DC: 350V
Height (Max): 0.740" (18.80mm)
Approval Agency: ENEC, UR, VDE
Filter Type: Power Line
Number of Lines: 2
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 400mOhm (Typ)
Inductance @ Frequency: 330 µH @ 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82623G0001A008-ND 839-B82623G0001A008 1369412-B82623G0001A008
Product Name Common Mode Chokes Dual 330uH 100kHz 1A Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details