EPCOS AG Common Mode Chokes B82720S2102N040

Description
CMC 3MH 1A 2LN SMD
Request a Quote Datasheet
Description
CMC 3MH 1A 2LN SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82720S2102N040DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2102N040DKR-ND
Common Mode Chokes 495-B82720S2102N040DKR-ND
CMC 3MH 1A 2LN SMD

CMC 3MH 1A 2LN SMD

Buy Now Datasheet
Common Mode Chokes - 495-B82720S2102N040CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2102N040CT-ND
Common Mode Chokes 495-B82720S2102N040CT-ND
3mH @ 10kHz 2 Line Common Mode Choke Surface Mount 1A DCR 220mOhm (Typ)

3mH @ 10kHz 2 Line Common Mode Choke Surface Mount 1A DCR 220mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-B82720S2102N040TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2102N040TR-ND
Common Mode Chokes 495-B82720S2102N040TR-ND
3mH @ 10kHz 2 Line Common Mode Choke Surface Mount 1A DCR 220mOhm (Typ)

3mH @ 10kHz 2 Line Common Mode Choke Surface Mount 1A DCR 220mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - B82720S2102N040 - 1021778-B82720S2102N040 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - B82720S2102N040
1021778-B82720S2102N040
Common Mode Chokes - B82720S2102N040 1021778-B82720S2102N040
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021778-B82720S2102N 040 Packaging: Reel - TR Voltage Rating - AC: 250V Current Rating (Max): 1A Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.421" (10.70mm) Number of Lines: 2 Inductance @ Frequency: 3mH @ 10kHz DC Resistance (DCR) (Max): 220 mOhm (Typ) Family Name: B82720S Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Horizontal, 8 Gull Wing Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021778-B82720S2102N040
Packaging: Reel - TR
Voltage Rating - AC: 250V
Current Rating (Max): 1A
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.421" (10.70mm)
Number of Lines: 2
Inductance @ Frequency: 3mH @ 10kHz
DC Resistance (DCR) (Max): 220 mOhm (Typ)
Family Name: B82720S
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Horizontal, 8 Gull Wing
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual SMD 3000uH 10kHz Inductor and Choke - 839-B82720S2102N040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 3000uH 10kHz Inductor and Choke
839-B82720S2102N040
Dual SMD 3000uH 10kHz Inductor and Choke 839-B82720S2102N040
Common Mode Chokes Dual 3000uH 10kHz 1A 0.22Ohm DCR SMD T/R Product overview: B82720S2102N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3000uH, 10kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 3000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720S2102N040 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 3000uH 10kHz 1A 0.22Ohm DCR SMD T/R Product overview: B82720S2102N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 3000uH, 10kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 3000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720S2102N040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82720S2102N040DKR-ND 1021778-B82720S2102N040 839-B82720S2102N040
Product Name Common Mode Chokes Common Mode Chokes - B82720S2102N040 Dual SMD 3000uH 10kHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.2200 ohms 0.2200 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Testing Frequency 10 kHz
View Details
Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details