Abracon, LLC ASPI-U201610 Wirewound (Resin Shield) ASPI-U201610-R12M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 nH Temperature Rise Current: 5.6 A Saturation Current: 9.5 A DC Resistance Max: 15 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 250 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 nH Temperature Rise Current: 5.6 A Saturation Current: 9.5 A DC Resistance Max: 15 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 250 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-U201610 Wirewound (Resin Shield) - ASPI-U201610-R12M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-U201610 Wirewound (Resin Shield)
ASPI-U201610-R12M-T
ASPI-U201610 Wirewound (Resin Shield) ASPI-U201610-R12M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 nH Temperature Rise Current: 5.6 A Saturation Current: 9.5 A DC Resistance Max: 15 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 250 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-U201610
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 120 nH
  • Temperature Rise Current: 5.6 A
  • Saturation Current: 9.5 A
  • DC Resistance Max: 15 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • SRF: 250 MHz
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASPI-U201610-R12M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-U201610-R12M-T-ND
Fixed Inductors ASPI-U201610-R12M-T-ND
120nH Unshielded Wirewound Inductor Nonstandard, 2 Lead

120nH Unshielded Wirewound Inductor Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-U201610-R12M-T ASPI-U201610-R12M-T-ND
Product Name ASPI-U201610 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke RF Choke
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-1625813-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details