EPCOS AG Common Mode Chokes B82722J2801N020

Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 600mOhm (Typ)
Request a Quote Datasheet
Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 600mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82722J2801N020-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82722J2801N020-ND
Common Mode Chokes B82722J2801N020-ND
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 600mOhm (Typ)

27mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 600mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82722J2801N020-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1048399P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details