Manufacturer: TDK Corporation
Win Source Part Number: 859368-ACT1210L-101-
Series: ACT
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175341-2, 445-175341-1, 445-175341-6
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
CMC 100UH 150MA 2LN SMD AEC-Q200 Product overview: ACT1210L-101-2P-TL00
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 859368-ACT1210L-101-2P-TL00 | 445-ACT1210L-101-2P-TL00TR-ND | 839-ACT1210L-101-2P-TL00 |
| Product Name | Common Mode Chokes - ACT1210L-101-2P-TL00 | Common Mode Chokes | Automotive SMD 100UH 150MA Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 1.5 ohms | ||
| Rated DC Current | 150 milliamps |