EPCOS AG Common Mode Chokes B82722A2202N002

Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 133mOhm (Typ)
Request a Quote Datasheet
Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 133mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82722A2202N002-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82722A2202N002-ND
Common Mode Chokes 495-B82722A2202N002-ND
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 133mOhm (Typ)

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 133mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82722A2202N002-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 8-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details