EPCOS AG 4.2MH 2A Inductor and Choke B82722J2202N020

Description
CMC 4.2MH 2A 2LN TH Product overview: B82722J2202N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.2MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722J2202N020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 4.2MH 2A 2LN TH Product overview: B82722J2202N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.2MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722J2202N020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.2MH 2A Inductor and Choke - 839-B82722J2202N020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.2MH 2A Inductor and Choke
839-B82722J2202N020
4.2MH 2A Inductor and Choke 839-B82722J2202N020
CMC 4.2MH 2A 2LN TH Product overview: B82722J2202N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.2MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722J2202N020 can be used for catalog matching and distributor lookup.

CMC 4.2MH 2A 2LN TH Product overview: B82722J2202N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.2MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82722J2202N020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-B82722J2202N020-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82722J2202N020-ND
Common Mode Chokes 495-B82722J2202N020-ND
4.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ)

4.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82722J2202N020 495-B82722J2202N020-ND
Product Name 4.2MH 2A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Power Line Chokes Current Compensated Ring Core Double Choke
Core Material Ferrite
Inductance Range 4200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details