Abracon, LLC Common Mode Chokes ACMS-Q3225-510-T

Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm
Request a Quote Datasheet
Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-ACMS-Q3225-510-TTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACMS-Q3225-510-TTR-ND
Common Mode Chokes 535-ACMS-Q3225-510-TTR-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-ACMS-Q3225-510-TTR-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details