1mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 80mOhm (Typ)
Win Source Part Number: 1013753-B82721A2202N
Category: Filters>Common Mode Chokes
Series: B82721
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 2A
Standard Package: 600
Filter Type: Power Line
Height (Max): 0.496" (12.60mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 100 kHz
DC Resistance (DCR) (Max): 80mOhm (Typ)
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.705" L x 0.681" W (17.90mm x 17.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: 495-2724,B82721A2202
Approval Agency: ENEC, UR, VDE
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-2724-ND | 1013753-B82721A2202N001 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole | |
| Application | Common Mode Choke; RF Choke | RF Choke |
| DCR | 0.0800 ohms | 0.0800 ohms |