EPCOS AG Common Mode Chokes B82721A2262N001

Description
400µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 55mOhm (Typ)
Request a Quote Datasheet
Description
400µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 55mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2725-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2725-ND
Common Mode Chokes 495-2725-ND
400µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 55mOhm (Typ)

400µH @ 100kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 55mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-2725-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N9 0402DC-8N9XJRW , 0402DC-8N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details