EPCOS AG Common Mode Chokes B82722J2501N021

Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.12Ohm (Typ)
Request a Quote Datasheet
Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.12Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82722J2501N021-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82722J2501N021-ND
Common Mode Chokes B82722J2501N021-ND
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.12Ohm (Typ)

39mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.12Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82722J2501N021-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details