Manufacturer: EPCOS (TDK)
Win Source Part Number: 912709-B82720H0015A0
Series: B82720
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 700mA DCR 500mOhm (Typ)
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: B82720H15A16-ND, 495-77070, B82720H0015A016-ND, B82720H 15A 16, B82720H15A16
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 500mOhm (Typ)
Common Mode Chokes Dual 4700uH 2.2kOhm 10kHz 0.7A 0.5Ohm DCR Thru-Hole Tray Product overview: B82720H0015A016 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 2.2kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 2.2kOhm, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720H0015A016 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 912709-B82720H0015A016 | 495-77070-ND | 839-B82720H0015A016 |
| Product Name | Common Mode Chokes - B82720H0015A016 | Common Mode Chokes | Dual 4700uH 2.2kOhm 10kHz Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 0.5000 ohms | ||
| Rated DC Current | 700 milliamps |