Abracon, LLC Common Mode Chokes ALFT-03A-5

Description
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1Ohm
Request a Quote Datasheet
Description
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-12490-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-12490-ND
Common Mode Chokes 535-12490-ND
12mH @ 1kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1Ohm

12mH @ 1kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-12490-ND
Product Name Common Mode Chokes
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details