EPCOS AG Common Mode Chokes B82721K2152N001

Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 180mOhm (Typ)
Request a Quote Datasheet
Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 180mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5725-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5725-ND
Common Mode Chokes 495-5725-ND
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 180mOhm (Typ)

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 180mOhm (Typ)

Buy Now Datasheet
Dual 3300uH 10kHz 1.5A Inductor and Choke - 839-B82721K2152N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3300uH 10kHz 1.5A Inductor and Choke
839-B82721K2152N001
Dual 3300uH 10kHz 1.5A Inductor and Choke 839-B82721K2152N001
Common Mode Chokes Dual 3300uH 10kHz 1.5A 0.18Ohm DCR Thru-Hole Box Product overview: B82721K2152N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3300uH, 10kHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3300uH, 10kHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721K2152N001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 3300uH 10kHz 1.5A 0.18Ohm DCR Thru-Hole Box Product overview: B82721K2152N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3300uH, 10kHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3300uH, 10kHz, 1.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721K2152N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5725-ND 839-B82721K2152N001
Product Name Common Mode Chokes Dual 3300uH 10kHz 1.5A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers