CMC 51UH 200MA 2LN 2.6KOHM SMD Product overview: ACT1210-510-2P-TL00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51UH, 200MA, 2.6KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51UH, 200MA, 2.6KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210-510-2P-T
Manufacturer: TDK Corporation
Win Source Part Number: 1011902-ACT1210-510-
Packaging: Reel - TR
Voltage Rating - DC: 80V
Current Rating (Max): 200mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 2.6 kOhm @ 10MHz
Inductance @ Frequency: 51μH @ 100kHz
DC Resistance (DCR) (Max): 700 mOhm
Family Name: ACT
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: Horizontal, 4 PC Pad
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Germany, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR 700mOhm
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 9164150P | 9164150 | 839-ACT1210-510-2P-TL00 | 1011902-ACT1210-510-2P-TL00 | 445-172389-6-ND |
| Product Name | Common Mode Chokes | Common Mode Chokes | SMD 51UH 200MA 2.6KOHM Inductor and Choke | Common Mode Chokes - ACT1210-510-2P-TL00 | Common Mode Chokes |
| Operating Temperature | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Application | Common Mode Choke | Common Mode Choke | Common Mode Choke; RF Choke | ||
| Inductance Range | 51 microH | 51 microH | 51 microH | 51 microH | |
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |
| Impedance | 2600 ohms | 2600 ohms | 2600 ohms |