TDK Corporation Common Mode Chokes - ACT1210-110-2P-TL00 ACT1210-110-2P-TL00

Description
Manufacturer: TDK Corporation Win Source Part Number: 1011901-ACT1210-110- 2P-TL00 Packaging: Reel - TR Voltage Rating - DC: 80V Current Rating (Max): 300mA Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 2 Impedance @ Frequency: 550 kOhm @ 10MHz Inductance @ Frequency: 11μH @ 100kHz DC Resistance (DCR) (Max): 400 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1011901-ACT1210-110- 2P-TL00 Packaging: Reel - TR Voltage Rating - DC: 80V Current Rating (Max): 300mA Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 2 Impedance @ Frequency: 550 kOhm @ 10MHz Inductance @ Frequency: 11μH @ 100kHz DC Resistance (DCR) (Max): 400 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - ACT1210-110-2P-TL00 - 1011901-ACT1210-110-2P-TL00 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - ACT1210-110-2P-TL00
1011901-ACT1210-110-2P-TL00
Common Mode Chokes - ACT1210-110-2P-TL00 1011901-ACT1210-110-2P-TL00
Manufacturer: TDK Corporation Win Source Part Number: 1011901-ACT1210-110- 2P-TL00 Packaging: Reel - TR Voltage Rating - DC: 80V Current Rating (Max): 300mA Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 2 Impedance @ Frequency: 550 kOhm @ 10MHz Inductance @ Frequency: 11μH @ 100kHz DC Resistance (DCR) (Max): 400 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: Horizontal, 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1011901-ACT1210-110-2P-TL00
Packaging: Reel - TR
Voltage Rating - DC: 80V
Current Rating (Max): 300mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 550 kOhm @ 10MHz
Inductance @ Frequency: 11μH @ 100kHz
DC Resistance (DCR) (Max): 400 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Common Mode Chokes - 1138594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1138594
Common Mode Chokes 1138594
TDK ACT1210-110-2P-TL00

TDK ACT1210-110-2P-TL00

Supplier's Site
Common Mode Chokes - 1138594P - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1138594P
Common Mode Chokes 1138594P
TDK ACT1210-110-2P-TL00

TDK ACT1210-110-2P-TL00

Supplier's Site
Common Mode Chokes - 1703193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1703193
Common Mode Chokes 1703193
TDK ACT1210-110-2P-TL00

TDK ACT1210-110-2P-TL00

Supplier's Site
SMD 11UH 300MA 550OHM Inductor and Choke - 839-ACT1210-110-2P-TL00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11UH 300MA 550OHM Inductor and Choke
839-ACT1210-110-2P-TL00
SMD 11UH 300MA 550OHM Inductor and Choke 839-ACT1210-110-2P-TL00
CMC 11UH 300MA 2LN 550OHM SMD Product overview: ACT1210-110-2P-TL00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11UH, 300MA, 550OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11UH, 300MA, 550OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210-110-2P-T L00 can be used for catalog matching and distributor lookup.

CMC 11UH 300MA 2LN 550OHM SMD Product overview: ACT1210-110-2P-TL00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11UH, 300MA, 550OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11UH, 300MA, 550OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210-110-2P-TL00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-172387-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-172387-2-ND
Common Mode Chokes 445-172387-2-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - 445-172387-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-172387-1-ND
Common Mode Chokes 445-172387-1-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm

Buy Now Datasheet
Common Mode Chokes - 445-172387-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-172387-6-ND
Common Mode Chokes 445-172387-6-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1011901-ACT1210-110-2P-TL00 1138594 1138594P 839-ACT1210-110-2P-TL00 445-172387-2-ND
Product Name Common Mode Chokes - ACT1210-110-2P-TL00 Common Mode Chokes Common Mode Chokes SMD 11UH 300MA 550OHM Inductor and Choke Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Range 11 microH 11 microH 11 microH 11 microH
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 300 milliamps 300 milliamps 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers