TDK U.S.A. Corporation Filters - Common Mode Chokes ACT1210D-101-2P-TL00

Description
Win Source Part Number: 1369370-ACT1210D-101 -2P-TL00 Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ACT1210 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Voltage Rating - DC: 80V Height (Max): 0.098" (2.50mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 5.1 kOhms @ 10 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 1.5Ohm Inductance @ Frequency: 100 µH @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369370-ACT1210D-101 -2P-TL00 Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ACT1210 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Voltage Rating - DC: 80V Height (Max): 0.098" (2.50mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 5.1 kOhms @ 10 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 1.5Ohm Inductance @ Frequency: 100 µH @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369370-ACT1210D-101-2P-TL00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369370-ACT1210D-101-2P-TL00
Filters - Common Mode Chokes 1369370-ACT1210D-101-2P-TL00
Win Source Part Number: 1369370-ACT1210D-101 -2P-TL00 Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: ACT1210 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Voltage Rating - DC: 80V Height (Max): 0.098" (2.50mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 5.1 kOhms @ 10 MHz Current Rating (Max): 150mA DC Resistance (DCR) (Max): 1.5Ohm Inductance @ Frequency: 100 µH @ 100 kHz

Win Source Part Number: 1369370-ACT1210D-101-2P-TL00
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: ACT1210
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Voltage Rating - DC: 80V
Height (Max): 0.098" (2.50mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 5.1 kOhms @ 10 MHz
Current Rating (Max): 150mA
DC Resistance (DCR) (Max): 1.5Ohm
Inductance @ Frequency: 100 µH @ 100 kHz

Buy Now Datasheet
SMD 100UH 150MA 5.1KOHM Inductor and Choke - 839-ACT1210D-101-2P-TL00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 150MA 5.1KOHM Inductor and Choke
839-ACT1210D-101-2P-TL00
SMD 100UH 150MA 5.1KOHM Inductor and Choke 839-ACT1210D-101-2P-TL00
CMC 100UH 150MA 2LN 5.1KOHM SMD Product overview: ACT1210D-101-2P-TL00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 150MA, 5.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 150MA, 5.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210D-101-2P- TL00 can be used for catalog matching and distributor lookup.

CMC 100UH 150MA 2LN 5.1KOHM SMD Product overview: ACT1210D-101-2P-TL00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 150MA, 5.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 150MA, 5.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210D-101-2P-TL00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-ACT1210D-101-2P-TL00CT-ND - DigiKey
Thief River Falls, MN, United States
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 445-ACT1210D-101-2P-TL00DKR-ND - DigiKey
Thief River Falls, MN, United States
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 445-ACT1210D-101-2P-TL00TR-ND - DigiKey
Thief River Falls, MN, United States
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369370-ACT1210D-101-2P-TL00 839-ACT1210D-101-2P-TL00 445-ACT1210D-101-2P-TL00CT-ND
Product Name Filters - Common Mode Chokes SMD 100UH 150MA 5.1KOHM Inductor and Choke Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 100 microH 100 microH
DCR 1.5 ohms 3 ohms
Rated DC Current 150 milliamps 115 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226C6R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details