EPCOS AG Dual 1000uH 100kHz 6A Inductor and Choke B82723A2602N001

Description
Common Mode Chokes Dual 1000uH 100kHz 6A 0.022Ohm DCR Thru-Hole Box Product overview: B82723A2602N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000uH, 100kHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1000uH, 100kHz, 6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82723A2602N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 1000uH 100kHz 6A 0.022Ohm DCR Thru-Hole Box Product overview: B82723A2602N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000uH, 100kHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1000uH, 100kHz, 6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82723A2602N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1000uH 100kHz 6A Inductor and Choke - 839-B82723A2602N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1000uH 100kHz 6A Inductor and Choke
839-B82723A2602N001
Dual 1000uH 100kHz 6A Inductor and Choke 839-B82723A2602N001
Common Mode Chokes Dual 1000uH 100kHz 6A 0.022Ohm DCR Thru-Hole Box Product overview: B82723A2602N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000uH, 100kHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1000uH, 100kHz, 6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82723A2602N001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 1000uH 100kHz 6A 0.022Ohm DCR Thru-Hole Box Product overview: B82723A2602N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1000uH, 100kHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1000uH, 100kHz, 6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82723A2602N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-75230-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75230-ND
Common Mode Chokes 495-75230-ND
1mH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR 22mOhm (Typ)

1mH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR 22mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82723A2602N001
847818-B82723A2602N001
Common Mode Chokes - B82723A2602N001 847818-B82723A2602N001
Manufacturer: EPCOS (TDK) Win Source Part Number: 847818-B82723A2602N0 01 Series: B82723 Operating Temperature Range: -40°C ~ 125°C Features: 1 2 Line Common Mode Choke Through Hole 6A DCR 22mOhm (Typ) Package: Horizontal, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82723A2602N 1, B82723A2602N1-ND, B82723A2602N1, 495-75230

Manufacturer: EPCOS (TDK)
Win Source Part Number: 847818-B82723A2602N001
Series: B82723
Operating Temperature Range: -40°C ~ 125°C
Features: 1 2 Line Common Mode Choke Through Hole 6A DCR 22mOhm (Typ)
Package: Horizontal, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: B82723A2602N 1, B82723A2602N1-ND, B82723A2602N1, 495-75230

Buy Now Datasheet
Common Mode Chokes Dual 1mH 100kHz 6A 22mOhm DCR Thru-Hole Box - 3410-B82723A2602N001 - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 1mH 100kHz 6A 22mOhm DCR Thru-Hole Box
3410-B82723A2602N001
Common Mode Chokes Dual 1mH 100kHz 6A 22mOhm DCR Thru-Hole Box 3410-B82723A2602N001
Common Mode Chokes Dual 1mH 100kHz 6A 22mOhm DCR Thru-Hole Box

Common Mode Chokes Dual 1mH 100kHz 6A 22mOhm DCR Thru-Hole Box

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 839-B82723A2602N001 495-75230-ND 847818-B82723A2602N001 3410-B82723A2602N001
Product Name Dual 1000uH 100kHz 6A Inductor and Choke Common Mode Chokes Common Mode Chokes - B82723A2602N001 Common Mode Chokes Dual 1mH 100kHz 6A 22mOhm DCR Thru-Hole Box
Mounting Option Through Hole Through Hole Through Hole
Technology Power Line
Packing Method Box Tray
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers