EPCOS AG Common Mode Chokes B82723A2142N020

Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 440mOhm (Typ)
Request a Quote Datasheet
Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 440mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-77074-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-77074-ND
Common Mode Chokes 495-77074-ND
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 440mOhm (Typ)

27mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 440mOhm (Typ)

Buy Now Datasheet
27MH 1.4A Inductor and Choke - 839-B82723A2142N020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27MH 1.4A Inductor and Choke
839-B82723A2142N020
27MH 1.4A Inductor and Choke 839-B82723A2142N020
CMC 27MH 1.4A 2LN TH Product overview: B82723A2142N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MH, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27MH, 1.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82723A2142N020 can be used for catalog matching and distributor lookup.

CMC 27MH 1.4A 2LN TH Product overview: B82723A2142N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MH, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27MH, 1.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82723A2142N020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77074-ND 839-B82723A2142N020
Product Name Common Mode Chokes 27MH 1.4A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.4400 ohms
Rated DC Current 1400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details