Win Source Part Number: 1038699-ACMS-Q4523E-
Category: Filters>Common Mode Chokes
Series: ACMS-Q4523E
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 110mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Inductance @ Frequency: 200 µH @ 100 kHz
DC Resistance (DCR) (Max): 4.5Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Abracon LLC
Other Names: 535-ACMS-Q4523E-201-
200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 110mA DCR 4.5Ohm
200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 110mA DCR 4.5Ohm
CMC 200UH 110MA 2LN SMD AEC-Q200 Product overview: ACMS-Q4523E-201-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200UH, 110MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 200UH, 110MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACMS-Q4523E-201-
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1038699-ACMS-Q4523E-201-T | 535-ACMS-Q4523E-201-TCT-ND | 839-ACMS-Q4523E-201-T |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Automotive SMD 200UH 110MA Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 200 microH | 200 microH | |
| DCR | 4.5 ohms | 4.5 ohms |